☰
MAX4032EXT+T
MAX4032EXT+T
Obsolete
Description:  IC AMP BUFFER SC70-6
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 32700
MAX4032EXT+T vs MAX441CPP
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Applications
Buffer
General Purpose
Output Type
-
-
Number of Circuits
1
4
-3db Bandwidth
55 MHz
160 MHz
Slew Rate
275V/μs
370V/μs
Current - Supply
6.5 mA
40 mA
Current - Output / Channel
85 mA
-
Voltage - Supply, Single/Dual (?
4.5V ~ 5.5V
?.75V ~ 5.25V
Mounting Type
Surface Mount
Through Hole
Package / Case
6-TSSOP, SC-88, SOT-363
20-DIP (0.300", 7.62mm)
Supplier Device Package
SC-70-6
20-PDIP