☰
MAX4042EUA+
MAX4042EUA+
Active
Description:  IC OPAMP GP 2 CIRCUIT 8UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX4042EUA+ Datasheet
History Price: $3.21000
In Stock: 40480
MAX4042EUA+ vs MAX4012EUK
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
Voltage Feedback
Number of Circuits
2
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.04V/μs
600V/μs
Gain Bandwidth Product
90 kHz
-
-3db Bandwidth
-
200 MHz
Current - Input Bias
2 nA
5.4 μA
Voltage - Input Offset
250 μV
4 mV
Current - Supply
14μA (x2 Channels)
5.5mA
Current - Output / Channel
2.5 mA
120 mA
Voltage - Supply Span (Min)
2.4 V
3.15 V
Voltage - Supply Span (Max)
5.5 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
SC-74A, SOT-753
Supplier Device Package
8-uMAX/uSOP
SOT-23-5