☰
MAX404CPA
MAX404CPA
Obsolete
Description:  IC 80 MHZ VIDEO AMP 8 DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX404CPA Datasheet
History Price: $6.08000
In Stock: 760
MAX404CPA vs MAX441CPP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
General Purpose
General Purpose
Output Type
-
-
Number of Circuits
1
4
-3db Bandwidth
-
160 MHz
Slew Rate
500V/μs
370V/μs
Current - Supply
30 mA
40 mA
Current - Output / Channel
50 mA
-
Voltage - Supply, Single/Dual (?
?.75V ~ 5.25V
?.75V ~ 5.25V
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
20-PDIP