☰
MAX4052ACEE+
MAX4052ACEE+
Active
Description:  IC SWITCH SP4T X 2 100OHM 16QSOP
Manufacturer:  Maxim Integrated
History Price: $6.02000
In Stock: 27900
MAX4052ACEE+ vs MAX307EUI+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Switch Circuit
SP4T
-
Multiplexer/Demultiplexer Circuit
4:1
8:1
Number of Circuits
2
2
On-State Resistance (Max)
100Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
6Ohm (Max)
1.5Ohm
Voltage - Supply, Single (V-)
2V ~ 16V
5V ~ 30V
Voltage - Supply, Dual (V?
?.7V ~ 8V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
175ns, 150ns
200ns, 150ns
-3db Bandwidth
-
-
Charge Injection
2pC
2pC
Channel Capacitance (CS(off), CD(off))
2pF, 2pF
8pF, 65pF
Current - Leakage (IS(off)) (Max)
100pA
500pA
Crosstalk
-90dB @ 100kHz
-92dB @ 100kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-QSOP
28-TSSOP