Multiplexer/Demultiplexer Circuit
4:1
1:1
On-State Resistance (Max)
100Ohm
13Ohm
Channel-to-Channel Matching (ΔRon)
6Ohm (Max)
-
Voltage - Supply, Single (V-)
2V ~ 16V
1.7V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 8V
-
Switch Time (Ton, Toff) (Max)
175ns, 150ns
4μs, 4μs
Charge Injection
2pC
100pC
Channel Capacitance (CS(off), CD(off))
2pF, 2pF
7.7pF
Current - Leakage (IS(off)) (Max)
100pA
1μA
Crosstalk
-90dB @ 100kHz
-65dB @ 5MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
48-WFQFN Exposed Pad
Supplier Device Package
16-QSOP
48-TQFN (7x7)