Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX405CSA
MAX405CSA
Obsolete
Linear - Amplifiers - Video Amps and Modules
Description:
IC 180MHZ VIDEO BUFFER 8SO
Manufacturer:
Maxim Integrated
Datasheet:
MAX405CSA Datasheet
History Price: $5.28000
In Stock: 17440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX405CSA vs MAX441CPP
Part No
MAX405CSA
MAX441CPP
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
Buffer
General Purpose
Output Type
-
-
Number of Circuits
1
4
-3db Bandwidth
180 MHz
160 MHz
Slew Rate
650V/μs
370V/μs
Current - Supply
35 mA
40 mA
Current - Output / Channel
60 mA
-
Voltage - Supply, Single/Dual (?
?.75V ~ 5.25V
?.75V ~ 5.25V
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
20-PDIP