☰
MAX4061EUA
MAX4061EUA
Active
Description:  DIFFERENTIAL MICROPHONE PREAMP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4061EUA Datasheet
History Price: $0.85000
In Stock: 26640
MAX4061EUA vs MAX9700AEBC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class D
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
-
1.6W x 1 @ 6Ohm
Voltage - Supply
2.4V ~ 5.5V
2.5V ~ 5.5V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
8-μMAX
10-UCSP
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
10-WFBGA, CSPBGA