Switch Circuit
SPST - NO
-
Multiplexer/Demultiplexer Circuit
1:1
8:1
On-State Resistance (Max)
45Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
500mOhm
1.5Ohm
Voltage - Supply, Single (V-)
2V ~ 16V
5V ~ 30V
Voltage - Supply, Dual (V?
-
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
100ns, 75ns
200ns, 150ns
Channel Capacitance (CS(off), CD(off))
9pF, 9pF
8pF, 65pF
Current - Leakage (IS(off)) (Max)
1nA
500pA
Crosstalk
-86dB @ 1MHz
-92dB @ 100kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-QSOP
28-TSSOP