☰
MAX4091ASA
MAX4091ASA
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4091ASA Datasheet
History Price: $0.84000
In Stock: 18160
MAX4091ASA vs MAX4014EUK
Series
Beyond-the-Rails
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
Buffer, Voltage Feedback
Number of Circuits
1
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.2V/μs
600V/μs
Gain Bandwidth Product
500 kHz
-
-3db Bandwidth
-
200 MHz
Current - Input Bias
20 nA
5.4 μA
Voltage - Input Offset
30 μV
4 mV
Current - Supply
130μA
5.5mA
Current - Output / Channel
-
120 mA
Voltage - Supply Span (Min)
2.7 V
3.15 V
Voltage - Supply Span (Max)
6 V
11 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SC-74A, SOT-753
Supplier Device Package
8-SOIC
SOT-23-5