☰
MAX4091AUA
MAX4091AUA
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX4091AUA Datasheet
History Price: $0.70000
In Stock: 40640
MAX4091AUA vs MAX4014EUK
Series
Beyond-the-Rails
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
Buffer, Voltage Feedback
Number of Circuits
1
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.2V/μs
600V/μs
Gain Bandwidth Product
500 kHz
-
-3db Bandwidth
-
200 MHz
Current - Input Bias
20 nA
5.4 μA
Voltage - Input Offset
30 μV
4 mV
Current - Supply
130μA
5.5mA
Current - Output / Channel
-
120 mA
Voltage - Supply Span (Min)
2.7 V
3.15 V
Voltage - Supply Span (Max)
6 V
11 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
SC-74A, SOT-753
Supplier Device Package
8-uMAX/uSOP
SOT-23-5