☰
MAX409ACSA
MAX409ACSA
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX409ACSA Datasheet
History Price: $6.54000
In Stock: 39280
MAX409ACSA vs MAX9934FAUA+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Amplifier Type
General Purpose
Current Sense
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
0.08V/μs
-
Gain Bandwidth Product
150 kHz
-
-3db Bandwidth
-
5 kHz
Current - Input Bias
0.1 pA
35 μA
Voltage - Input Offset
250 μV
10 μV
Current - Supply
1μA
120μA
Current - Output / Channel
600 μA
-
Voltage - Supply Span (Min)
2.5 V
2.5 V
Voltage - Supply Span (Max)
10 V
3.6 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-SOIC
8-uMAX/uSOP