☰
MAX409AESA+
MAX409AESA+
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX409AESA+ Datasheet
History Price: $9.59000
In Stock: 4880
MAX409AESA+ vs MAX2473EUT
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
Buffer
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
0.08V/μs
-
Gain Bandwidth Product
150 kHz
-
-3db Bandwidth
-
-
Current - Input Bias
0.1 pA
-
Voltage - Input Offset
250 μV
-
Current - Supply
1μA
2.7mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
2.5 V
2.7 V
Voltage - Supply Span (Max)
10 V
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
8-SOIC
SOT-23-6