☰
MAX409BCSA
MAX409BCSA
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX409BCSA Datasheet
History Price: $2.79000
In Stock: 45580
MAX409BCSA vs MAX9943AUA+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.08V/μs
0.35V/μs
Gain Bandwidth Product
150 kHz
2.4 MHz
-3db Bandwidth
-
-
Current - Input Bias
0.1 pA
4 nA
Voltage - Input Offset
750 μV
20 μV
Current - Supply
1μA
550μA
Current - Output / Channel
600 μA
20 mA
Voltage - Supply Span (Min)
2.5 V
6 V
Voltage - Supply Span (Max)
10 V
38 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-SOIC
8-uMAX/uSOP