Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Maxim Integrated MAX409BESA+
MAX409BESA+
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX409BESA+ Datasheet
History Price: $9.07000
In Stock: 42960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX409BESA+ vs MAX2473EUT
Part No
MAX409BESA+
MAX2473EUT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
Buffer
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
0.08V/μs
-
Gain Bandwidth Product
150 kHz
-
-3db Bandwidth
-
-
Current - Input Bias
0.1 pA
-
Voltage - Input Offset
750 μV
-
Current - Supply
1μA
2.7mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
2.5 V
2.7 V
Voltage - Supply Span (Max)
10 V
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
8-SOIC
SOT-23-6