☰
MAX4127ESD+
MAX4127ESD+
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4127ESD+ Datasheet
History Price: $6.19000
In Stock: 30640
MAX4127ESD+ vs MAX2470EUT
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
Buffer
Number of Circuits
2
1
Output Type
Rail-to-Rail
Differential
Slew Rate
2V/μs
-
Gain Bandwidth Product
5 MHz
200 MHz
-3db Bandwidth
-
-
Current - Input Bias
50 nA
10 μA
Voltage - Input Offset
250 μV
-
Current - Supply
725μA (x2 Channels)
5.5mA
Current - Output / Channel
50 mA
-
Voltage - Supply Span (Min)
2.7 V
2.7 V
Voltage - Supply Span (Max)
6.5 V
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
14-SOIC
SOT-23-6