☰
MAX412BCSA
MAX412BCSA
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX412BCSA Datasheet
History Price: $3.20000
In Stock: 34320
MAX412BCSA vs MAX2472EUT
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
Buffer
Number of Circuits
2
1
Output Type
-
-
Slew Rate
4.5V/μs
-
Gain Bandwidth Product
28 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
80 nA
-
Voltage - Input Offset
120 μV
-
Current - Supply
2.5mA (x2 Channels)
5.2mA
Current - Output / Channel
35 mA
-
Voltage - Supply Span (Min)
4.8 V
2.7 V
Voltage - Supply Span (Max)
10.5 V
5.5 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
8-SOIC
SOT-23-6