Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX4145ESD+
MAX4145ESD+
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC RECEIVER 0/3 14SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX4145ESD+ Datasheet
History Price: Obsolete
In Stock: 160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4145ESD+ vs MAX13086EASD+
Part No
MAX4145ESD+
MAX13086EASD+
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Receiver
Transceiver
Protocol
-
RS422, RS485
Number of Drivers/Receivers
0/3
1/1
Duplex
-
Full
Receiver Hysteresis
-
100 mV
Data Rate
-
16Mbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
14-SOIC