☰
MAX414ESD+
MAX414ESD+
Obsolete
Description:  IC OPAMP GP 4 CIRCUIT 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX414ESD+ Datasheet
History Price: Obsolete
In Stock: 4940
MAX414ESD+ vs MAX4014EUK
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
Buffer, Voltage Feedback
Number of Circuits
4
1
Output Type
-
Rail-to-Rail
Slew Rate
4.5V/μs
600V/μs
Gain Bandwidth Product
28 MHz
-
-3db Bandwidth
-
200 MHz
Current - Input Bias
80 nA
5.4 μA
Voltage - Input Offset
150 μV
4 mV
Current - Supply
2.5mA (x4 Channels)
5.5mA
Current - Output / Channel
35 mA
120 mA
Voltage - Supply Span (Min)
4.8 V
3.15 V
Voltage - Supply Span (Max)
10.5 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
SC-74A, SOT-753
Supplier Device Package
14-SOIC
SOT-23-5