☰
MAX4159EEE+T
MAX4159EEE+T
Obsolete
Description:  IC AMP MPLEX AMP 16QSOP
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 13400
MAX4159EEE+T vs MAX441CPP
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Applications
2:1 Multiplexer-Amplifier
General Purpose
Output Type
-
-
Number of Circuits
1
4
-3db Bandwidth
350 MHz
160 MHz
Slew Rate
700V/μs
370V/μs
Current - Supply
10.9 mA
40 mA
Current - Output / Channel
100 mA
-
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
?.75V ~ 5.25V
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SSOP (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
16-QSOP
20-PDIP