☰
MAX4159ESD+
MAX4159ESD+
Obsolete
Description:  IC AMP MPLEX AMP 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4159ESD+ Datasheet
History Price: $3.83000
In Stock: 31120
MAX4159ESD+ vs MAX4027EUD
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
2:1 Multiplexer-Amplifier
2:1 Multiplexer-Amplifier
Output Type
-
-
Number of Circuits
1
3
-3db Bandwidth
350 MHz
225 MHz
Slew Rate
700V/μs
1100V/μs
Current - Supply
10.9 mA
31 mA
Current - Output / Channel
100 mA
143 mA
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-SOIC
14-TSSOP