☰
MAX4159ESD+
MAX4159ESD+
Obsolete
Description:  IC AMP MPLEX AMP 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4159ESD+ Datasheet
History Price: $3.83000
In Stock: 39040
MAX4159ESD+ vs MAX4030EESA+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Applications
2:1 Multiplexer-Amplifier
General Purpose
Output Type
-
Rail-to-Rail
Number of Circuits
1
2
-3db Bandwidth
350 MHz
144 MHz
Slew Rate
700V/μs
115V/μs
Current - Supply
10.9 mA
12 mA
Current - Output / Channel
100 mA
100 mA
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
4.5V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC