☰
MAX4159ESD+
MAX4159ESD+
Obsolete
Description:  IC AMP MPLEX AMP 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4159ESD+ Datasheet
History Price: $3.83000
In Stock: 4880
MAX4159ESD+ vs MAX441CPP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
2:1 Multiplexer-Amplifier
General Purpose
Output Type
-
-
Number of Circuits
1
4
-3db Bandwidth
350 MHz
160 MHz
Slew Rate
700V/μs
370V/μs
Current - Supply
10.9 mA
40 mA
Current - Output / Channel
100 mA
-
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
?.75V ~ 5.25V
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
20-PDIP