Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX4159ESD+
MAX4159ESD+
Obsolete
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP MPLEX AMP 14SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX4159ESD+ Datasheet
History Price: $3.83000
In Stock: 39040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4159ESD+ vs MAX454EJD
Part No
MAX4159ESD+
MAX454EJD
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
2:1 Multiplexer-Amplifier
4:1 Multiplexer-Amplifier
Output Type
-
Single-Ended
Number of Circuits
1
1
-3db Bandwidth
350 MHz
50 MHz
Slew Rate
700V/μs
300V/μs
Current - Supply
10.9 mA
25 mA
Current - Output / Channel
100 mA
20 mA
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
-2V ~ 2V
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
14-CDIP