☰
MAX4187EEE+
MAX4187EEE+
Obsolete
Description:  IC OPAMP CFA 4 CIRCUIT 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4187EEE+ Datasheet
History Price: $3.79000
In Stock: 25700
MAX4187EEE+ vs MAX4020EEE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Amplifier Type
Current Feedback
Voltage Feedback
Number of Circuits
4
4
Output Type
-
Rail-to-Rail
Slew Rate
320V/μs
600V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
245 MHz
150 MHz
Current - Input Bias
1 μA
5.4 μA
Voltage - Input Offset
1.5 mV
4 mV
Current - Supply
1mA (x4 Channels)
5.5mA (x4 Channels)
Current - Output / Channel
60 mA
120 mA
Voltage - Supply Span (Min)
4.5 V
3.15 V
Voltage - Supply Span (Max)
11 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP