☰
MAX4188EEE
MAX4188EEE
Obsolete
Description:  IC OPAMP TRIPLE LOWGLITCH 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4188EEE Datasheet
History Price: $3.45000
In Stock: 25280
MAX4188EEE vs MAX4026EUP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
Current Feedback
2:1 Multiplexer-Amplifier
Output Type
-
Single-Ended
Number of Circuits
3
4
-3db Bandwidth
200 MHz
200 MHz
Slew Rate
350V/μs
363V/μs
Current - Supply
1.5 mA
34 mA
Current - Output / Channel
55 mA
-
Voltage - Supply, Single/Dual (?
4.5V ~ 11V, ?.25V ~ 5.5V
?.25V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-QSOP
20-TSSOP