☰
MAX4188EEE
MAX4188EEE
Obsolete
Description:  IC OPAMP TRIPLE LOWGLITCH 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4188EEE Datasheet
History Price: $3.45000
In Stock: 1720
MAX4188EEE vs MAX441CPP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
Current Feedback
General Purpose
Output Type
-
-
Number of Circuits
3
4
-3db Bandwidth
200 MHz
160 MHz
Slew Rate
350V/μs
370V/μs
Current - Supply
1.5 mA
40 mA
Current - Output / Channel
55 mA
-
Voltage - Supply, Single/Dual (?
4.5V ~ 11V, ?.25V ~ 5.5V
?.75V ~ 5.25V
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SSOP (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
16-QSOP
20-PDIP