Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Maxim Integrated MAX418EPD+
MAX418EPD+
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 4 CIRCUIT 14DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX418EPD+ Datasheet
History Price: $6.88000
In Stock: 34960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX418EPD+ vs MAX4019EEE+
Part No
MAX418EPD+
MAX4019EEE+
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Amplifier Type
General Purpose
Buffer, Voltage Feedback
Number of Circuits
4
3
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.005V/μs
600V/μs
Gain Bandwidth Product
8 kHz
140 MHz
-3db Bandwidth
-
200 MHz
Current - Input Bias
0.1 pA
5.4 μA
Voltage - Input Offset
1 mV
4 mV
Current - Supply
1μA (x4 Channels)
5.5mA (x3 Channels)
Current - Output / Channel
600 μA
120 mA
Voltage - Supply Span (Min)
2.5 V
3.15 V
Voltage - Supply Span (Max)
10 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
14-PDIP
16-QSOP