☰
MAX4218EEE+
MAX4218EEE+
Active
Description:  IC OPAMP VFB 3 CIRCUIT 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4218EEE+ Datasheet
History Price: $11.73000
In Stock: 6160
MAX4218EEE+ vs MAX2472EUT
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
Voltage Feedback
Buffer
Number of Circuits
3
1
Output Type
Rail-to-Rail
-
Slew Rate
600V/μs
-
Gain Bandwidth Product
-
-
-3db Bandwidth
200 MHz
-
Current - Input Bias
5.4 μA
-
Voltage - Input Offset
4 mV
-
Current - Supply
5.5mA (x3 Channels)
5.2mA
Current - Output / Channel
120 mA
-
Voltage - Supply Span (Min)
3.15 V
2.7 V
Voltage - Supply Span (Max)
11 V
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
16-QSOP
SOT-23-6