☰
MAX421CWE+
MAX421CWE+
Obsolete
Description:  IC OPAMP ZER-DRIFT 1CIRC 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX421CWE+ Datasheet
History Price: Obsolete
In Stock: 16720
MAX421CWE+ vs MAX2470EUT
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
Chopper (Zero-Drift)
Buffer
Number of Circuits
1
1
Output Type
-
Differential
Slew Rate
0.5V/μs
-
Gain Bandwidth Product
500 kHz
200 MHz
-3db Bandwidth
-
-
Current - Input Bias
10 pA
10 μA
Voltage - Input Offset
1 μV
-
Current - Supply
1.3mA
5.5mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
5 V
2.7 V
Voltage - Supply Span (Max)
33 V
5.5 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
SOT-23-6
Supplier Device Package
16-SOIC
SOT-23-6