☰
MAX4222EEE
MAX4222EEE
Obsolete
Description:  IC BUFFER 4 CIRCUIT 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4222EEE Datasheet
History Price: Obsolete
In Stock: 27280
MAX4222EEE vs MAX4014EUK
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
Buffer, Voltage Feedback
Buffer, Voltage Feedback
Number of Circuits
4
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
600V/μs
600V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
200 MHz
200 MHz
Current - Input Bias
5.4 μA
5.4 μA
Voltage - Input Offset
4 mV
4 mV
Current - Supply
5.5mA
5.5mA
Current - Output / Channel
120 mA
120 mA
Voltage - Supply Span (Min)
3.15 V
3.15 V
Voltage - Supply Span (Max)
11 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
SC-74A, SOT-753
Supplier Device Package
16-QSOP
SOT-23-5