☰
MAX422CJA
MAX422CJA
Active
Description:  IC OPAMP CFA 1 CIRCUIT 8CERDIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX422CJA Datasheet
History Price: $1.07000
In Stock: 29600
MAX422CJA vs MAX4014EUK
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Current Feedback
Buffer, Voltage Feedback
Number of Circuits
1
1
Output Type
-
Rail-to-Rail
Slew Rate
0.5V/μs
600V/μs
Gain Bandwidth Product
500 kHz
-
-3db Bandwidth
-
200 MHz
Current - Input Bias
10 pA
5.4 μA
Voltage - Input Offset
1 μV
4 mV
Current - Supply
1.3mA
5.5mA
Current - Output / Channel
80 mA
120 mA
Voltage - Supply Span (Min)
5 V
3.15 V
Voltage - Supply Span (Max)
33 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
SC-74A, SOT-753
Supplier Device Package
8-CERDIP
SOT-23-5