☰
MAX4231AXT+
MAX4231AXT+
Active
Description:  IC CMOS 1 CIRCUIT SC70-6
Manufacturer:  Maxim Integrated
Datasheet:   MAX4231AXT+ Datasheet
History Price: Active
In Stock: 12640
MAX4231AXT+ vs MAX2472EUT
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
CMOS
Buffer
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
10V/μs
-
Gain Bandwidth Product
10 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
1 pA
-
Voltage - Input Offset
850 μV
-
Current - Supply
1.2mA
5.2mA
Current - Output / Channel
200 mA
-
Voltage - Supply Span (Min)
2.7 V
2.7 V
Voltage - Supply Span (Max)
5.5 V
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
SOT-23-6
Supplier Device Package
SC-70-6
SOT-23-6