Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Maxim Integrated MAX4232AUA+
MAX4232AUA+
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CMOS 2 CIRCUIT 8UMAX
Manufacturer:
Maxim Integrated
Datasheet:
MAX4232AUA+ Datasheet
History Price: $2.48000
In Stock: 2560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4232AUA+ vs MAX2471EUT
Part No
MAX4232AUA+
MAX2471EUT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
CMOS
Buffer
Number of Circuits
2
1
Output Type
Rail-to-Rail
Differential
Slew Rate
10V/μs
-
Gain Bandwidth Product
10 MHz
200 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
10 μA
Voltage - Input Offset
850 μV
-
Current - Supply
1.2mA (x2 Channels)
5.5mA
Current - Output / Channel
200 mA
-
Voltage - Supply Span (Min)
2.7 V
2.7 V
Voltage - Supply Span (Max)
5.5 V
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
SOT-23-6
Supplier Device Package
8-uMAX/uSOP
SOT-23-6