☰
MAX4233AUB
MAX4233AUB
Obsolete
Description:  IC CMOS 2 CIRCUIT 10UMAX/USOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4233AUB Datasheet
History Price: $0.89000
In Stock: 40640
MAX4233AUB vs MAX4014EUK
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
CMOS
Buffer, Voltage Feedback
Number of Circuits
2
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
10V/μs
600V/μs
Gain Bandwidth Product
10 MHz
-
-3db Bandwidth
-
200 MHz
Current - Input Bias
1 pA
5.4 μA
Voltage - Input Offset
850 μV
4 mV
Current - Supply
1.2mA (x2 Channels)
5.5mA
Current - Output / Channel
200 mA
120 mA
Voltage - Supply Span (Min)
2.7 V
3.15 V
Voltage - Supply Span (Max)
5.5 V
11 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
SC-74A, SOT-753
Supplier Device Package
10-uMAX/uSOP
SOT-23-5