☰
MAX4249ESD+
MAX4249ESD+
Active
Description:  IC OPAMP GP 2 CIRCUIT 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4249ESD+ Datasheet
History Price: $4.05000
In Stock: 10000
MAX4249ESD+ vs MAX2472EUT
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
Buffer
Number of Circuits
2
1
Output Type
Push-Pull, Rail-to-Rail
-
Slew Rate
2.1V/μs
-
Gain Bandwidth Product
22 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
0.1 pA
-
Voltage - Input Offset
70 μV
-
Current - Supply
420μA (x2 Channels)
5.2mA
Current - Output / Channel
68 mA
-
Voltage - Supply Span (Min)
2.4 V
2.7 V
Voltage - Supply Span (Max)
5.5 V
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
14-SOIC
SOT-23-6