☰
MAX4249ESD+
MAX4249ESD+
Active
Description:  IC OPAMP GP 2 CIRCUIT 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4249ESD+ Datasheet
History Price: $4.05000
In Stock: 10000
MAX4249ESD+ vs MAX4014EUK
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
Buffer, Voltage Feedback
Number of Circuits
2
1
Output Type
Push-Pull, Rail-to-Rail
Rail-to-Rail
Slew Rate
2.1V/μs
600V/μs
Gain Bandwidth Product
22 MHz
-
-3db Bandwidth
-
200 MHz
Current - Input Bias
0.1 pA
5.4 μA
Voltage - Input Offset
70 μV
4 mV
Current - Supply
420μA (x2 Channels)
5.5mA
Current - Output / Channel
68 mA
120 mA
Voltage - Supply Span (Min)
2.4 V
3.15 V
Voltage - Supply Span (Max)
5.5 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
SC-74A, SOT-753
Supplier Device Package
14-SOIC
SOT-23-5