☰
MAX4259EEE+
MAX4259EEE+
Obsolete
Description:  IC AMP MPLEX AMP 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4259EEE+ Datasheet
History Price: Obsolete
In Stock: 3280
MAX4259EEE+ vs MAX3510EEP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
2:1 Multiplexer-Amplifier
CATV
Output Type
-
-
Number of Circuits
1
1
-3db Bandwidth
250 MHz
100 MHz
Slew Rate
1000V/μs
-
Current - Supply
10.9 mA
109 mA
Current - Output / Channel
100 mA
-
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
4.75V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
20-QSOP