Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX4259ESD
MAX4259ESD
Obsolete
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP VIDEO/MUX 2CHAN 14-SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX4259ESD Datasheet
History Price: Obsolete
In Stock: 39520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4259ESD vs MAX4026EUP
Part No
MAX4259ESD
MAX4026EUP
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
2:1 Multiplexer-Amplifier
2:1 Multiplexer-Amplifier
Output Type
-
Single-Ended
Number of Circuits
1
4
-3db Bandwidth
250 MHz
200 MHz
Slew Rate
1000V/μs
363V/μs
Current - Supply
10.9 mA
34 mA
Current - Output / Channel
100 mA
-
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
?.25V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-SOIC
20-TSSOP