☰
MAX4273EEE+
MAX4273EEE+
Active
Description:  IC HOT SWAP CTRLR GP 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4273EEE+ Datasheet
History Price: $9.16000
In Stock: 6400
MAX4273EEE+ vs MAX5900AAEUT+
Series
-
Simple Swapper
Packaging
Tube
Bulk
Status
Active
Active
Type
Hot Swap Controller
Hot Swap Controller
Number of Channels
1
1
Internal Switch(s)
No
No
Applications
General Purpose
Networking
Features
OVP, UVLO
Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
Programmable Features
Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
UVLO
Voltage - Supply
2.7V ~ 13.2V
-9V ~ -100V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Current - Supply
600 μA
500 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
16-QSOP
SOT-23-6