☰
MAX4273EEE+
MAX4273EEE+
Active
Description:  IC HOT SWAP CTRLR GP 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4273EEE+ Datasheet
History Price: $9.16000
In Stock: 33600
MAX4273EEE+ vs MAX5901ACETT+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
Hot Swap Controller
-
Number of Channels
1
-
Internal Switch(s)
No
-
Applications
General Purpose
-
Features
OVP, UVLO
-
Programmable Features
Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
-
Voltage - Supply
2.7V ~ 13.2V
-
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Current - Supply
600 μA
-
Mounting Type
Surface Mount
-
Package / Case
16-SSOP (0.154", 3.90mm Width)
-
Supplier Device Package
16-QSOP
-