☰
MAX4273EEE+
MAX4273EEE+
Active
Description:  IC HOT SWAP CTRLR GP 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4273EEE+ Datasheet
History Price: $9.16000
In Stock: 10800
MAX4273EEE+ vs MAX5903ABEUT
Series
-
Simple Swapper
Packaging
Tube
Bulk
Status
Active
Active
Type
Hot Swap Controller
Hot Swap Controller
Number of Channels
1
1
Internal Switch(s)
No
Both
Applications
General Purpose
Networking
Features
OVP, UVLO
Auto Retry, Fault Timeout, Thermal Limit, UVLO
Programmable Features
Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Slew Rate, Thermal Limit, UVLO
Voltage - Supply
2.7V ~ 13.2V
9V ~ 72V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Current - Supply
600 μA
1 mA
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
16-QSOP
SOT-23-6