☰
MAX4275BEESA
MAX4275BEESA
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 19280
MAX4275BEESA vs MAX4014EUK
Series
GainAmp
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
Buffer, Voltage Feedback
Number of Circuits
2
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.7V/μs
600V/μs
Gain Bandwidth Product
2 MHz
-
-3db Bandwidth
590 kHz
200 MHz
Current - Input Bias
50 pA
5.4 μA
Voltage - Input Offset
500 μV
4 mV
Current - Supply
355μA (x2 Channels)
5.5mA
Current - Output / Channel
65 mA
120 mA
Voltage - Supply Span (Min)
2.5 V
3.15 V
Voltage - Supply Span (Max)
5.5 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SC-74A, SOT-753
Supplier Device Package
8-SOIC
SOT-23-5