☰
MAX427MJA
MAX427MJA
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8CERDIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX427MJA Datasheet
History Price: Obsolete
In Stock: 4160
MAX427MJA vs MAX4014EUK
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
Buffer, Voltage Feedback
Number of Circuits
1
1
Output Type
Differential
Rail-to-Rail
Slew Rate
17V/μs
600V/μs
Gain Bandwidth Product
8 MHz
-
-3db Bandwidth
-
200 MHz
Current - Input Bias
10 nA
5.4 μA
Voltage - Input Offset
5 μV
4 mV
Current - Supply
-
5.5mA
Current - Output / Channel
-
120 mA
Voltage - Supply Span (Min)
44 V
3.15 V
Voltage - Supply Span (Max)
44 V
11 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
SC-74A, SOT-753
Supplier Device Package
8-CERDIP
SOT-23-5