☰
MAX4284EEE
MAX4284EEE
Obsolete
Description:  IC OPAMP GP 4 CIRCUIT 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4284EEE Datasheet
History Price: $2.43000
In Stock: 14720
MAX4284EEE vs MAX2471EUT
Series
GainAmp
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
Buffer
Number of Circuits
4
1
Output Type
Rail-to-Rail
Differential
Slew Rate
0.7V/μs
-
Gain Bandwidth Product
2 MHz
200 MHz
-3db Bandwidth
-
-
Current - Input Bias
50 pA
10 μA
Voltage - Input Offset
500 μV
-
Current - Supply
320μA (x4 Channels)
5.5mA
Current - Output / Channel
65 mA
-
Voltage - Supply Span (Min)
2.5 V
2.7 V
Voltage - Supply Span (Max)
5.5 V
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
16-QSOP
SOT-23-6