Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Maxim Integrated MAX4284EEE
MAX4284EEE
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 4 CIRCUIT 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX4284EEE Datasheet
History Price: $2.43000
In Stock: 14720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4284EEE vs MAX4014EUK
Part No
MAX4284EEE
MAX4014EUK
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Maxim Integrated
Series
GainAmp
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
Buffer, Voltage Feedback
Number of Circuits
4
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.7V/μs
600V/μs
Gain Bandwidth Product
2 MHz
-
-3db Bandwidth
-
200 MHz
Current - Input Bias
50 pA
5.4 μA
Voltage - Input Offset
500 μV
4 mV
Current - Supply
320μA (x4 Channels)
5.5mA
Current - Output / Channel
65 mA
120 mA
Voltage - Supply Span (Min)
2.5 V
3.15 V
Voltage - Supply Span (Max)
5.5 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
SC-74A, SOT-753
Supplier Device Package
16-QSOP
SOT-23-5