Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Maxim Integrated MAX4292EBL
MAX4292EBL
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
MAX4292 ULTRA-SMALL, 1.8V, MICRO
Manufacturer:
Maxim Integrated
Datasheet:
MAX4292EBL Datasheet
History Price: Active
In Stock: 46400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4292EBL vs MAX4012EUK
Part No
MAX4292EBL
MAX4012EUK
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
Voltage Feedback
Number of Circuits
2
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.2V/μs
600V/μs
Gain Bandwidth Product
500 kHz
-
-3db Bandwidth
-
200 MHz
Current - Input Bias
15 nA
5.4 μA
Voltage - Input Offset
200 μV
4 mV
Current - Supply
100μA (x2 Channels)
5.5mA
Current - Output / Channel
20 mA
120 mA
Voltage - Supply Span (Min)
1.8 V
3.15 V
Voltage - Supply Span (Max)
5.5 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFBGA, CSPBGA
SC-74A, SOT-753
Supplier Device Package
8-UCSP (1.52x1.52)
SOT-23-5