☰
MAX4295EEE+
MAX4295EEE+
Active
Description:  IC AMP CLASS D MONO 2W 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4295EEE+ Datasheet
History Price: $6.98700
In Stock: 960
MAX4295EEE+ vs MAX4366EBL
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Class D
-
Output Type
1-Channel (Mono)
-
Max Output Power x Channels @ Load
2W x 1 @ 4Ohm
-
Voltage - Supply
2.7V ~ 5.5V
-
Features
Depop, Short-Circuit and Thermal Protection, Shutdown
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Supplier Device Package
16-QSOP
8-UCSP (1.52x1.52)
Package / Case
16-SSOP (0.154", 3.90mm Width)
8-WFBGA, CSPBGA