Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX4295EEE+
MAX4295EEE+
Active
Linear - Amplifiers - Audio
Description:
IC AMP CLASS D MONO 2W 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX4295EEE+ Datasheet
History Price: $6.98700
In Stock: 960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4295EEE+ vs MAX9705BEBC
Part No
MAX4295EEE+
MAX9705BEBC
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Class D
Class D
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
2W x 1 @ 4Ohm
2.3W x 1 @ 4Ohm
Voltage - Supply
2.7V ~ 5.5V
2.5V ~ 5.5V
Features
Depop, Short-Circuit and Thermal Protection, Shutdown
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
16-QSOP
10-UCSP
Package / Case
16-SSOP (0.154", 3.90mm Width)
10-WFBGA, CSPBGA