☰
MAX4297EAG
MAX4297EAG
Obsolete
Description:  IC AMP CLASS D STEREO 2W 24SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4297EAG Datasheet
History Price: Obsolete
In Stock: 33320
MAX4297EAG vs MAX9700AEBC
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Class D
Class D
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
2W x 2 @ 4Ohm
1.6W x 1 @ 6Ohm
Voltage - Supply
2.7V ~ 5.5V
2.5V ~ 5.5V
Features
Depop, Short-Circuit and Thermal Protection, Shutdown
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
24-SSOP
10-UCSP
Package / Case
24-SSOP (0.209", 5.30mm Width)
10-WFBGA, CSPBGA