☰
MAX430EPA
MAX430EPA
Obsolete
Description:  IC OPAMP ZERO-DRIFT 1 CIRC 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX430EPA Datasheet
History Price: Obsolete
In Stock: 34960
MAX430EPA vs MAX4014EUK
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
Zero-Drift
Buffer, Voltage Feedback
Number of Circuits
1
1
Output Type
-
Rail-to-Rail
Slew Rate
0.5V/μs
600V/μs
Gain Bandwidth Product
500 kHz
-
-3db Bandwidth
-
200 MHz
Current - Input Bias
10 pA
5.4 μA
Voltage - Input Offset
2 μV
4 mV
Current - Supply
1.3mA
5.5mA
Current - Output / Channel
-
120 mA
Voltage - Supply Span (Min)
5 V
3.15 V
Voltage - Supply Span (Max)
33 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
SC-74A, SOT-753
Supplier Device Package
8-PDIP
SOT-23-5